Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SZ04AFS,L3J TC7SZ04AFS,L3J

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899233-TC7SZ04AFS,L3 J Series: TC7SZ Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 1 Channel - fSV Package: SOT-953 Package: Reel - TR Mounting: Surface Mount Family Name: TC7SZ04 Categories: Integrated Circuits (ICs) Case / Package: fSV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899233-TC7SZ04AFS,L3 J Series: TC7SZ Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 1 Channel - fSV Package: SOT-953 Package: Reel - TR Mounting: Surface Mount Family Name: TC7SZ04 Categories: Integrated Circuits (ICs) Case / Package: fSV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ04AFS,L3J - 899233-TC7SZ04AFS,L3J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ04AFS,L3J
899233-TC7SZ04AFS,L3J
Logic - Logic - Gates and Inverters - TC7SZ04AFS,L3J 899233-TC7SZ04AFS,L3J
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899233-TC7SZ04AFS,L3 J Series: TC7SZ Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 1 Channel - fSV Package: SOT-953 Package: Reel - TR Mounting: Surface Mount Family Name: TC7SZ04 Categories: Integrated Circuits (ICs) Case / Package: fSV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899233-TC7SZ04AFS,L3J
Series: TC7SZ
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 1 Channel - fSV
Package: SOT-953
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7SZ04
Categories: Integrated Circuits (ICs)
Case / Package: fSV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 899233-TC7SZ04AFS,L3J
Product Name Logic - Logic - Gates and Inverters - TC7SZ04AFS,L3J
Package Type fSV
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1914798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Logic - Comparators - 74AC520PC - Lingto Electronic Limited
Specs
Device Type Comparators
View Details