Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098505-TC7SZ04AFETE
Mounting: SMD (SMT)
Number of Pins: 5
High Level Output Current: -32 mA
Low Level Output Current: 32 mA
Categories: OEM Parts(T-Z)
Case / Package: SOT-553
Alternative Parts (Cross-Reference): TC7SZ04AFETE85LTC7SZ
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Logic Function: Inverter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1098505-TC7SZ04AFETE85L |
| Product Name | OEM Parts - OEM Parts (T - Z) - TC7SZ04AFETE85L |