Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SZ00FU TC7SZ00FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265362-TC7SZ00FU Family Name: TC7SZ00 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): PI74STX1G00CX; PI74STX1G00CEX; SN74LVC1G00DCKJ; Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265362-TC7SZ00FU Family Name: TC7SZ00 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): PI74STX1G00CX; PI74STX1G00CEX; SN74LVC1G00DCKJ; Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ00FU - 1265362-TC7SZ00FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ00FU
1265362-TC7SZ00FU
Logic - Logic - Gates and Inverters - TC7SZ00FU 1265362-TC7SZ00FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265362-TC7SZ00FU Family Name: TC7SZ00 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): PI74STX1G00CX; PI74STX1G00CEX; SN74LVC1G00DCKJ; Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265362-TC7SZ00FU
Family Name: TC7SZ00
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): PI74STX1G00CX; PI74STX1G00CEX; SN74LVC1G00DCKJ;
Introduction Date: August 06, 1998
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Logic IC - 705-TC7SZ00FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 INPUT NAND GATE Product overview: TC7SZ00FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ00FU can be used for catalog matching and distributor lookup.

2 INPUT NAND GATE Product overview: TC7SZ00FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ00FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1265362-TC7SZ00FU 705-TC7SZ00FU
Product Name Logic - Logic - Gates and Inverters - TC7SZ00FU Logic IC
Gate Type NOT NAND
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H00DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details