NAND Gate IC 1 Channel ESV
NAND Gate IC 1 Channel ESV
NAND Gate IC 1 Channel ESV
IC GATE NAND 1CH 2-INP ESV
IC GATE NAND 1CH 2-INP ESV
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7SZ00FELMCT-ND | TC7SZ00FE,LM | TC7SZ00FE,LM | TC7SZ00FE,LM |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 3.6 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |