Toshiba Electronics (UK) Ltd Gates and Inverters TC7SZ00FE,LJ(CT

Description
NAND Gate IC 1 Channel ESV
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel ESV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - TC7SZ00FELJ(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SZ00FELJ(CTTR-ND
Gates and Inverters TC7SZ00FELJ(CTTR-ND
NAND Gate IC 1 Channel ESV

NAND Gate IC 1 Channel ESV

Buy Now Datasheet
Gates and Inverters - TC7SZ00FELJ(CTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SZ00FELJ(CTCT-ND
Gates and Inverters TC7SZ00FELJ(CTCT-ND
NAND Gate IC 1 Channel ESV

NAND Gate IC 1 Channel ESV

Buy Now Datasheet
Gates and Inverters - TC7SZ00FELJ(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SZ00FELJ(CTDKR-ND
Gates and Inverters TC7SZ00FELJ(CTDKR-ND
NAND Gate IC 1 Channel ESV

NAND Gate IC 1 Channel ESV

Buy Now Datasheet
IC GATE NAND 1CH 2-INP ESV Product overview: TC7SZ00FE,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ00FE,LJ(CT can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP ESV Product overview: TC7SZ00FE,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ00FE,LJ(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - TC7SZ00FE,LJ(CT - 1106227-TC7SZ00FE,LJ(CT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ00FE,LJ(CT
1106227-TC7SZ00FE,LJ(CT
Logic - Logic - Gates and Inverters - TC7SZ00FE,LJ(CT 1106227-TC7SZ00FE,LJ(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106227-TC7SZ00FE,LJ (CT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106227-TC7SZ00FE,LJ(CT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: ESV
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
TC7SZ00FE,LJ(CT
Logic - Gates and Inverters TC7SZ00FE,LJ(CT
IC GATE NAND 1CH 2-INP ESV

IC GATE NAND 1CH 2-INP ESV

Supplier's Site Datasheet
Gates and Inverters - TC7SZ00FE,LJ(CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SZ00FE,LJ(CT
Gates and Inverters TC7SZ00FE,LJ(CT
NAND Gate IC 1 Channel ESV

NAND Gate IC 1 Channel ESV

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC7SZ00FE,LJ(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC7SZ00FE,LJ(CT
Integrated Circuits (ICs) - Logic - Gates and Inverters TC7SZ00FE,LJ(CT
IC GATE NAND 1CH 2-INP ESV

IC GATE NAND 1CH 2-INP ESV

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number TC7SZ00FELJ(CTTR-ND 705-TC7SZ00FE,LJ(CT 1106227-TC7SZ00FE,LJ(CT TC7SZ00FE,LJ(CT TC7SZ00FE,LJ(CT TC7SZ00FE,LJ(CT
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - TC7SZ00FE,LJ(CT Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5432DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 74ABT20D,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
6 suppliers