Toshiba America Electronic Components, Inc. SSOP Logic IC TC7SU04FUT5LFT

Description
Inverter 1-Element CMOS 5-Pin SSOP T/R Product overview: TC7SU04FUT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SU04FUT5LFT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inverter 1-Element CMOS 5-Pin SSOP T/R Product overview: TC7SU04FUT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SU04FUT5LFT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SSOP Logic IC - 705-TC7SU04FUT5LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-TC7SU04FUT5LFT
SSOP Logic IC 705-TC7SU04FUT5LFT
Inverter 1-Element CMOS 5-Pin SSOP T/R Product overview: TC7SU04FUT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SU04FUT5LFT can be used for catalog matching and distributor lookup.

Inverter 1-Element CMOS 5-Pin SSOP T/R Product overview: TC7SU04FUT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SU04FUT5LFT can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7SU04FUT5LFT - 1098500-TC7SU04FUT5LFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SU04FUT5LFT
1098500-TC7SU04FUT5LFT
Logic - Logic - Gates and Inverters - TC7SU04FUT5LFT 1098500-TC7SU04FUT5LFT
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098500-TC7SU04FUT5L FT Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Pins: 5 High Level Output Current: -2.6 mA Low Level Output Current: 2.6 mA Quiescent Current: 1 µA Propagation Delay: 17 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): TC7SU04FUT5LFTTC7SU0 4FU(T5L,F,T); Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 17 ns Logic Function: Inverter

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098500-TC7SU04FUT5LFT
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Inputs: 1
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Pins: 5
High Level Output Current: -2.6 mA
Low Level Output Current: 2.6 mA
Quiescent Current: 1 µA
Propagation Delay: 17 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Alternative Parts (Cross-Reference): TC7SU04FUT5LFTTC7SU04FU(T5L,F,T);
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 17 ns
Logic Function: Inverter

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC7SU04FUT5LFT 1098500-TC7SU04FUT5LFT
Product Name SSOP Logic IC Logic - Logic - Gates and Inverters - TC7SU04FUT5LFT
Gate Type NOT; Inverter NOT
Supply Voltage 6 V 5 V
Inputs 1 1
Propagation Delay 17 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
 - 54HC133J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers