Toshiba America Electronic Components, Inc. Logic - Logic - Translators, Level Shifters - TC7SPN3125CFC TC7SPN3125CFC

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757253-TC7SPN3125CFC Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 1137+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757253-TC7SPN3125CFC Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 1137+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TC7SPN3125CFC - 757253-TC7SPN3125CFC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TC7SPN3125CFC
757253-TC7SPN3125CFC
Logic - Logic - Translators, Level Shifters - TC7SPN3125CFC 757253-TC7SPN3125CFC
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757253-TC7SPN3125CFC Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 1137+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757253-TC7SPN3125CFC
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference Date Code: 1137+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 757253-TC7SPN3125CFC
Product Name Logic - Logic - Translators, Level Shifters - TC7SPN3125CFC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-1767-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers