Toshiba Electronics (UK) Ltd Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7SPB9306TU,LF TC7SPB9306TU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796490-TC7SPB9306TU, LF Series: TC7SP Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Flat Leads Mounting: SMD Operating Supply Voltage: 1.65 V ~ 5 V, 2.3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: TC7SPB9306 Categories: Integrated Circuits (ICs) Manufacturer Package: UF6 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796490-TC7SPB9306TU, LF Series: TC7SP Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Flat Leads Mounting: SMD Operating Supply Voltage: 1.65 V ~ 5 V, 2.3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: TC7SPB9306 Categories: Integrated Circuits (ICs) Manufacturer Package: UF6 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7SPB9306TU,LF - 796490-TC7SPB9306TU,LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7SPB9306TU,LF
796490-TC7SPB9306TU,LF
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7SPB9306TU,LF 796490-TC7SPB9306TU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796490-TC7SPB9306TU, LF Series: TC7SP Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Flat Leads Mounting: SMD Operating Supply Voltage: 1.65 V ~ 5 V, 2.3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: TC7SPB9306 Categories: Integrated Circuits (ICs) Manufacturer Package: UF6 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796490-TC7SPB9306TU,LF
Series: TC7SP
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Flat Leads
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 5 V, 2.3 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: TC7SPB9306
Categories: Integrated Circuits (ICs)
Manufacturer Package: UF6
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-TC7SPB9306TU,LF
Analog Switch and Multiplexer IC 743-TC7SPB9306TU,LF
IC BUS SWITCH 1 X 1:1 UF6 Product overview: TC7SPB9306TU,LF from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7SPB9306TU,LF can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 UF6 Product overview: TC7SPB9306TU,LF from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7SPB9306TU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TC7SPB9306TU,LF - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TC7SPB9306TU,LF
Logic - Signal Switches, Multiplexers, Decoders TC7SPB9306TU,LF
IC BUS SWITCH 1 X 1:1 UF6

IC BUS SWITCH 1 X 1:1 UF6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 796490-TC7SPB9306TU,LF 743-TC7SPB9306TU,LF TC7SPB9306TU,LF
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7SPB9306TU,LF Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BM96 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
7 suppliers
Multiplexer & Demultiplexer ICs - 1922727 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details