IC INVERTER 1CH 1-INP USV
IC INVERTER 1CH 1-INP 5SSOP
Inverter IC 1 Channel 5-SSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7SHU04FU5LJFT | TC7SHU04FU5LJFT | TC7SHU04FU5LJFT |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.7V (Low), 0.3V (High) | 2V ~ 5.5V | |
| Operating Current | 0.0020 mA | 8 mA | |
| Low Level Output Current (Sink) | 8 mA |