Toshiba Electronics (UK) Ltd Logic IC TC7SHU04FSTPL3

Description
IC GATE L-MOS FSV Product overview: TC7SHU04FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SHU04FSTPL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE L-MOS FSV Product overview: TC7SHU04FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SHU04FSTPL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE L-MOS FSV Product overview: TC7SHU04FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SHU04FSTPL3 can be used for catalog matching and distributor lookup.

IC GATE L-MOS FSV Product overview: TC7SHU04FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SHU04FSTPL3 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7SHU04FSTPL3 - 100861-TC7SHU04FSTPL3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SHU04FSTPL3
100861-TC7SHU04FSTPL3
Logic - Logic - Gates and Inverters - TC7SHU04FSTPL3 100861-TC7SHU04FSTPL3
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 100861-TC7SHU04FSTPL 3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: fSV Dimension: SOT-953 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 100861-TC7SHU04FSTPL3
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: fSV
Dimension: SOT-953
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - TC7SHU04FSTPL3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SHU04FSTPL3
Gates and Inverters TC7SHU04FSTPL3
Inverter IC 1 Channel fSV

Inverter IC 1 Channel fSV

Buy Now
Logic - Gates and Inverters - TC7SHU04FSTPL3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC7SHU04FSTPL3
Logic - Gates and Inverters TC7SHU04FSTPL3
IC INVERTER 1CH 1-INP FSV

IC INVERTER 1CH 1-INP FSV

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-TC7SHU04FSTPL3 100861-TC7SHU04FSTPL3 TC7SHU04FSTPL3 TC7SHU04FSTPL3
Product Name Logic IC Logic - Logic - Gates and Inverters - TC7SHU04FSTPL3 Gates and Inverters Logic - Gates and Inverters
Inputs 1 1 1
Propagation Delay 7 ns 7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; Reel - TR Other; fSV Other; SOT-953
Gate Type NOT; Inverter NOT; Inverter NOT
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers