IC GATE XOR 1CH 2-INP FSV Product overview: TC7SH86FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH86FSTPL3 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 099356-TC7SH86FSTPL3
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: fSV
Dimension: SOT-953
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
XOR (Exclusive OR) IC 1 Channel fSV
IC GATE XOR 1CH 2-INP FSV
Logic Gates L-MOS VHS series SGL 8mA 4.8ns 5.5V
IC GATE XOR 1CH 2-INP FSV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SH86FSTPL3 | 099356-TC7SH86FSTPL3 | TC7SH86FSTPL3 | TC7SH86FSTPL3 | TC7SH86FSTPL3 | TC7SH86FSTPL3 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - TC7SH86FSTPL3 | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Logic Family | SH | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 8.8 ns | 8.8 ns |