Toshiba Electronics (UK) Ltd Logic - Logic - Gates and Inverters - TC7SH86FE,LM TC7SH86FE,LM

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 112413-TC7SH86FE,LM Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 112413-TC7SH86FE,LM Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SH86FE,LM - 112413-TC7SH86FE,LM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SH86FE,LM
112413-TC7SH86FE,LM
Logic - Logic - Gates and Inverters - TC7SH86FE,LM 112413-TC7SH86FE,LM
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 112413-TC7SH86FE,LM Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 112413-TC7SH86FE,LM
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: ESV
Dimension: SOT-553
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 1CH 2-INP ESV Product overview: TC7SH86FE,LM from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH86FE,LM can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP ESV Product overview: TC7SH86FE,LM from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH86FE,LM can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters
TC7SH86FE,LM
Logic - Gates and Inverters TC7SH86FE,LM
IC GATE XOR 1CH 2-INP ESV

IC GATE XOR 1CH 2-INP ESV

Supplier's Site Datasheet
Gates and Inverters - TC7SH86FE,LM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SH86FE,LM
Gates and Inverters TC7SH86FE,LM
XOR (Exclusive OR) IC 1 Channel ESV

XOR (Exclusive OR) IC 1 Channel ESV

Buy Now
Gates and Inverters - TC7SH86FE,LM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SH86FE,LM
Gates and Inverters TC7SH86FE,LM
XOR (Exclusive OR) IC 1 Channel ESV

XOR (Exclusive OR) IC 1 Channel ESV

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC7SH86FE,LM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC7SH86FE,LM
Integrated Circuits (ICs) - Logic - Gates and Inverters TC7SH86FE,LM
IC GATE XOR 1CH 2-INP ESV

IC GATE XOR 1CH 2-INP ESV

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 112413-TC7SH86FE,LM 705-TC7SH86FE,LM TC7SH86FE,LM TC7SH86FE,LM TC7SH86FE,LM
Product Name Logic - Logic - Gates and Inverters - TC7SH86FE,LM Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 2 2 2
Propagation Delay 8.8 ns 8.8 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-4057-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
7 suppliers
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details