Toshiba Electronics (UK) Ltd Logic IC TC7SH86F,LJ(CT

Description
IC GATE XOR 1CH 2-INP SMV Product overview: TC7SH86F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH86F,LJ(CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR 1CH 2-INP SMV Product overview: TC7SH86F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH86F,LJ(CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE XOR 1CH 2-INP SMV Product overview: TC7SH86F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH86F,LJ(CT can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SMV Product overview: TC7SH86F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH86F,LJ(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1005387-TC7SH86F,LJ(CT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1005387-TC7SH86F,LJ(CT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1005387-TC7SH86F,LJ(CT
Win Source Part Number: 1005387-TC7SH86F,LJ( CT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: TC7S Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SMV Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7SH86FLJ(CTCT,TC7S H86F,LJ(CB,TC7SH86FL J(CTDKR,TC7SH86FLJ(C TTR Base Product Number: TC7SH86

Win Source Part Number: 1005387-TC7SH86F,LJ(CT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: TC7S
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SMV
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC7SH86FLJ(CTCT,TC7SH86F,LJ(CB,TC7SH86FLJ(CTDKR,TC7SH86FLJ(CTTR
Base Product Number: TC7SH86

Buy Now Datasheet
Gates and Inverters - TC7SH86FLJ(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SH86FLJ(CTTR-ND
Gates and Inverters TC7SH86FLJ(CTTR-ND
XOR (Exclusive OR) IC 1 Channel SMV

XOR (Exclusive OR) IC 1 Channel SMV

Buy Now Datasheet
Gates and Inverters - TC7SH86FLJ(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SH86FLJ(CTDKR-ND
Gates and Inverters TC7SH86FLJ(CTDKR-ND
XOR (Exclusive OR) IC 1 Channel SMV

XOR (Exclusive OR) IC 1 Channel SMV

Buy Now Datasheet
Gates and Inverters - TC7SH86FLJ(CTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SH86FLJ(CTCT-ND
Gates and Inverters TC7SH86FLJ(CTCT-ND
XOR (Exclusive OR) IC 1 Channel SMV

XOR (Exclusive OR) IC 1 Channel SMV

Buy Now Datasheet
Logic - Gates and Inverters - TC7SH86F,LJ(CT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC7SH86F,LJ(CT
Logic - Gates and Inverters TC7SH86F,LJ(CT
IC GATE XOR 1CH 2-INP SMV

IC GATE XOR 1CH 2-INP SMV

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC7SH86F,LJ(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC7SH86F,LJ(CT
Integrated Circuits (ICs) - Logic - Gates and Inverters TC7SH86F,LJ(CT
IC GATE XOR 1CH 2-INP SMV

IC GATE XOR 1CH 2-INP SMV

Supplier's Site
Gates and Inverters - TC7SH86F,LJ(CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SH86F,LJ(CT
Gates and Inverters TC7SH86F,LJ(CT
XOR (Exclusive OR) IC 1 Channel SMV

XOR (Exclusive OR) IC 1 Channel SMV

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-TC7SH86F,LJ(CT 1005387-TC7SH86F,LJ(CT TC7SH86FLJ(CTTR-ND TC7SH86F,LJ(CT TC7SH86F,LJ(CT TC7SH86F,LJ(CT
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR; XOR NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family 7SH
Inputs 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
5 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers