Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 120599-TC7SH34FS(TPL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: fSV
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): M74VHC1GT50DTT1G; NLV74VHC1GT50DTT1G; TC7SH34FS; TC7SH34FS(TPL3);
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 5.5V FSV
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 120599-TC7SH34FS(TPL3) | TC7SH34FS(TPL3) |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SH34FS(TPL3) | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |