IC GATE OR 1CH 2-INP SMV Product overview: TC7SH32F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH32F,LJ(CT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1165590-TC7SH32F,LJ(
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: TC7SH
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SMV
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC7SH32F,LJ,TC7SH32F
Base Product Number: TC7SH32
OR Gate IC 1 Channel SMV
OR Gate IC 1 Channel SMV
OR Gate IC 1 Channel SMV
IC GATE OR 1CH 2-INP SMV
IC GATE OR 1CH 2-INP SMV
OR Gate IC 1 Channel SMV
GATE, OR, AEC-Q100, SINGLE, SOT-25-5 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SH32F,LJ(CT | 1165590-TC7SH32F,LJ(CT | TC7SH32FLJ(CTTR-ND | TC7SH32F,LJ(CT | TC7SH32F,LJ(CT | TC7SH32F,LJ(CT | 08AK7459 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gate, Or, Aec-Q100, Single, Sot-25-5 Rohs Compliant Toshiba |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Logic Family | 7SH | ||||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |