Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SH14F TC7SH14F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215141-TC7SH14F Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHC1G14DTT1G; 74AHC1G14W5-7; TC7SH14F; TC7SH14F(J,F); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215141-TC7SH14F Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHC1G14DTT1G; 74AHC1G14W5-7; TC7SH14F; TC7SH14F(J,F); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SH14F - 215141-TC7SH14F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SH14F
215141-TC7SH14F
Logic - Logic - Gates and Inverters - TC7SH14F 215141-TC7SH14F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215141-TC7SH14F Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHC1G14DTT1G; 74AHC1G14W5-7; TC7SH14F; TC7SH14F(J,F); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215141-TC7SH14F
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): MC74VHC1G14DTT1G; 74AHC1G14W5-7; TC7SH14F; TC7SH14F(J,F);
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 215141-TC7SH14F
Product Name Logic - Logic - Gates and Inverters - TC7SH14F
Package Type USV
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Logic - Comparators - 40085BDM - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details