The TC7SH14F,LJ(CT) is a CMOS Schmitt inverter designed for high-speed operation with a typical propagation delay of 5.5 ns at a supply voltage of 5.0 V and a load capacitance of 15 pF. It operates within a wide voltage range of 2.0 to 5.5 V and is characterized by low power dissipation, with a maximum supply current of 2.0 µA at 25 °C. The device features high noise immunity, with input thresholds set at 28% of V_CC, ensuring reliable performance in various applications. It is compliant with AEC-Q100 standards, making it suitable for automotive applications, and has an operating temperature range of -40 to 125 °C. The TC7SH14F,LJ(CT) is packaged in a SOT-25 form factor, weighing approximately 14 mg.
IC INVERT SCHMITT 1CH 1-INP SMV Product overview: TC7SH14F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH14F,LJ(CT can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SMV
Inverter IC 1 Channel Schmitt Trigger SMV
Inverter IC 1 Channel Schmitt Trigger SMV
Inverter IC 1 Channel Schmitt Trigger SMV
IC INVERT SCHMITT 1CH 1-INP SMV
IC INVERTER SCHMITT 1CH 1-IN SMV
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SH14F,LJ(CT | TC7SH14FLJ(CTDKR-ND | TC7SH14F,LJ(CT | TC7SH14F,LJ(CT | TC7SH14F,LJ(CT |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Logic Family | VHC | ||||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 10.6 ns | 10.6 ns |