Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215135-TC7SH125FE
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC7SH
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-553
Manufacturer Device Package: ESV
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215135-TC7SH125FE |
| Product Name | Integrated Circuits(ICs) |