Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SH08FUT5LT TC7SH08FUT5LT

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140776-TC7SH08FUT5L T Packaging: Tape and Reel Number of Elements: 1 Number of Pins: 5 High Level Output Current: -8 mA Number of Outputs: 1 Low Level Output Current: 8 mA Quiescent Current: 2 µA Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: AND Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140776-TC7SH08FUT5L T Packaging: Tape and Reel Number of Elements: 1 Number of Pins: 5 High Level Output Current: -8 mA Number of Outputs: 1 Low Level Output Current: 8 mA Quiescent Current: 2 µA Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: AND Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SH08FUT5LT - 1140776-TC7SH08FUT5LT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SH08FUT5LT
1140776-TC7SH08FUT5LT
Logic - Logic - Gates and Inverters - TC7SH08FUT5LT 1140776-TC7SH08FUT5LT
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140776-TC7SH08FUT5L T Packaging: Tape and Reel Number of Elements: 1 Number of Pins: 5 High Level Output Current: -8 mA Number of Outputs: 1 Low Level Output Current: 8 mA Quiescent Current: 2 µA Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: AND Max Operating Temperature: 85 °C

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140776-TC7SH08FUT5LT
Packaging: Tape and Reel
Number of Elements: 1
Number of Pins: 5
High Level Output Current: -8 mA
Number of Outputs: 1
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: AND
Max Operating Temperature: 85 °C

Buy Now
SSOP Logic IC - 705-TC7SH08FUT5LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-TC7SH08FUT5LT
SSOP Logic IC 705-TC7SH08FUT5LT
AND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7SH08FUT5LT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH08FUT5LT can be used for catalog matching and distributor lookup.

AND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7SH08FUT5LT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH08FUT5LT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1140776-TC7SH08FUT5LT 705-TC7SH08FUT5LT
Product Name Logic - Logic - Gates and Inverters - TC7SH08FUT5LT SSOP Logic IC
Gate Type NOT AND
Logic Family CMOS
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54132DM - 907345-54132DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers