Toshiba Electronics (UK) Ltd Logic - Logic - Gates and Inverters - TC7SH08FE,LM TC7SH08FE,LM

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096748-TC7SH08FE,LM Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096748-TC7SH08FE,LM Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SH08FE,LM - 096748-TC7SH08FE,LM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SH08FE,LM
096748-TC7SH08FE,LM
Logic - Logic - Gates and Inverters - TC7SH08FE,LM 096748-TC7SH08FE,LM
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096748-TC7SH08FE,LM Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096748-TC7SH08FE,LM
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: ESV
Dimension: SOT-553
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC GATE AND 1CH 2-INP ESV Product overview: TC7SH08FE,LM from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH08FE,LM can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP ESV Product overview: TC7SH08FE,LM from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH08FE,LM can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters
TC7SH08FE,LM
Logic - Gates and Inverters TC7SH08FE,LM
IC GATE AND 1CH 2-INP ESV

IC GATE AND 1CH 2-INP ESV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 096748-TC7SH08FE,LM 705-TC7SH08FE,LM TC7SH08FE,LM
Product Name Logic - Logic - Gates and Inverters - TC7SH08FE,LM Logic IC Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND NOT; AND
Supply Voltage 2 V ~ 5.5 V 1.5V (Low), 0.5V (High)
Inputs 2 2
Propagation Delay 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5405/BCA - Rochester Electronics
Specs
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers