Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757245-TC7SH08F,LJ
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: SMV
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: 7SH08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF
IC GATE AND 1CH 2-INP SMV Product overview: TC7SH08F,LJ from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH08F,LJ can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SMV
IC GATE AND 1CH 2-INP SMV
AND Gate IC 1 Channel SMV
IC GATE AND 1CH 2-INP SMV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 757245-TC7SH08F,LJ | 705-TC7SH08F,LJ | TC7SH08FLJTR-ND | TC7SH08F,LJ | TC7SH08F,LJ | TC7SH08F,LJ |
| Product Name | Logic - Logic - Gates and Inverters - TC7SH08F,LJ | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |