IC GATE AND 1CH 2-INP SMV Product overview: TC7SH08F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH08F,LJ(CT can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SMV
AND Gate IC 1 Channel SMV
AND Gate IC 1 Channel SMV
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106213-TC7SH08F,LJ(
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC GATE AND 1CH 2-INP SMV
AND Gate IC 1 Channel SMV
IC GATE AND 1CH 2-INP SMV
AND Gate 1-Element 2-IN CMOS 5-Pin SSOP
IC GATE AND 1CH 2-INP SMV
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SH08F,LJ(CT | TC7SH08FLJ(CTCT-ND | 1106213-TC7SH08F,LJ(CT | TC7SH08F,LJ(CT | TC7SH08F,LJ(CT | TC7SH08F,LJ(CT | 4669-TC7SH08F,LJ(CT | TC7SH08F,LJ(CT |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - TC7SH08F,LJ(CT | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | AND Gate 1-Element 2-IN CMOS 5-Pin SSOP | Gates and Inverters |
| Gate Type | AND; AND | AND | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V~5.5V | 2V ~ 5.5V | |
| Logic Family | 7SH | CMOS; CMOS | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns |