Inverter IC 1 Channel 5-SSOP
IC INVERTER 1CH 1-INP 5SSOP
IC INVERTER 1CH 1-INP USV
Inverter IC 1 Channel 5-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7SH04FUT5LJFTTR-ND | TC7SH04FUT5LJFT | TC7SH04FUT5LJFT | TC7SH04FUT5LJFT |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 1 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |