Toshiba Electronics (UK) Ltd Logic IC TC7SH00FSTPL3

Description
IC GATE NAND 1CH 2-INP FSV Product overview: TC7SH00FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH00FSTPL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 1CH 2-INP FSV Product overview: TC7SH00FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH00FSTPL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NAND 1CH 2-INP FSV Product overview: TC7SH00FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH00FSTPL3 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP FSV Product overview: TC7SH00FSTPL3 from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH00FSTPL3 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7SH00FSTPL3 - 106799-TC7SH00FSTPL3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SH00FSTPL3
106799-TC7SH00FSTPL3
Logic - Logic - Gates and Inverters - TC7SH00FSTPL3 106799-TC7SH00FSTPL3
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 106799-TC7SH00FSTPL3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: fSV Dimension: SOT-953 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 106799-TC7SH00FSTPL3
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: fSV
Dimension: SOT-953
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - TC7SH00FSTPL3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC7SH00FSTPL3
Logic - Gates and Inverters TC7SH00FSTPL3
IC GATE NAND 1CH 2-INP FSV

IC GATE NAND 1CH 2-INP FSV

Supplier's Site Datasheet
Gates and Inverters - TC7SH00FSTPL3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SH00FSTPL3
Gates and Inverters TC7SH00FSTPL3
NAND Gate IC 1 Channel fSV

NAND Gate IC 1 Channel fSV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-TC7SH00FSTPL3 106799-TC7SH00FSTPL3 TC7SH00FSTPL3 TC7SH00FSTPL3
Product Name Logic IC Logic - Logic - Gates and Inverters - TC7SH00FSTPL3 Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate
Inputs 2 2 2
Propagation Delay 7.5 ns 7.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; Reel - TR Other; fSV Other; SOT-953
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3997-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers