Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002960-TC7SG08AFS(T
Length: 1.6 mm
Schmitt Trigger Input: No
Number of Elements: 1
Height: 550 µm
Number of Pins: 5
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Propagation Delay: 4.4 ns
Width: 1.2 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 900 mV
Logic Function: AND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002960-TC7SG08AFS(TPL3) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TC7SG08AFS(TPL3) |