Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-SSOP
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-SSOP
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-SSOP
Win Source Part Number: 1259109-TC7SET34FU,L
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC7SET
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC7SET34FULJ(CBTR,TC
Base Product Number: TC7SET34
IC BUFFER NON-INVERT 5.5V USV
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | TC7SET34FULJ(CTTR-ND | 1259109-TC7SET34FU,LJ(CT | TC7SET34FU,LJ(CT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |