Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796488-TC7SET34F,LJ(
Series: TC7SET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: TC7SET34
Categories: Integrated Circuits (ICs)
Manufacturer Package: SMV
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SMV
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SMV
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SMV
IC BUFFER NON-INVERT 5.5V SMV
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 796488-TC7SET34F,LJ(CT | TC7SET34FLJ(CTTR-ND | TC7SET34F,LJ(CT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET34F,LJ(CT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |