IC GATE OR 1CH 2-INP 5SSOP Product overview: TC7SET32FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32FU,LJ(CT
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936216-TC7SET32FU,LJ
Series: TC7SET
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 1 Channel - 5-SSOP
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7SET32
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7SET32FU (T5L,JF), TC7SET32FU(T5LJF)TR,
OR Gate IC 1 Channel 5-SSOP
OR Gate IC 1 Channel 5-SSOP
OR Gate IC 1 Channel 5-SSOP
IC GATE OR 1CH 2-INP 5SSOP
IC GATE OR 1CH 2-INP USV
OR Gate IC 1 Channel 5-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SET32FU,LJ(CT | 936216-TC7SET32FU,LJ(CT | TC7SET32FULJ(CTCT-ND | TC7SET32FU,LJ(CT | TC7SET32FU,LJ(CT | TC7SET32FU,LJ(CT |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - TC7SET32FU,LJ(CT | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR | NOT | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | 7SET | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 9 ns | 9 ns |