Toshiba America Electronic Components, Inc. Logic IC TC7SET32F

Description
IC GATE OR 1CH 2-INP USV Product overview: TC7SET32F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 1CH 2-INP USV Product overview: TC7SET32F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-TC7SET32F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE OR 1CH 2-INP USV Product overview: TC7SET32F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32F can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP USV Product overview: TC7SET32F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32F can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7SET32F - 056562-TC7SET32F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SET32F
056562-TC7SET32F
Logic - Logic - Gates and Inverters - TC7SET32F 056562-TC7SET32F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056562-TC7SET32F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056562-TC7SET32F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC7SET32F 056562-TC7SET32F
Product Name Logic IC Logic - Logic - Gates and Inverters - TC7SET32F
Gate Type OR NOT; OR; OR Gate
Inputs 2 2
Propagation Delay 9 ns 9 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100302QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details