Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SET32F(TE85L TC7SET32F(TE85L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727609-TC7SET32F(TE8 5L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727609-TC7SET32F(TE8 5L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SET32F(TE85L - 727609-TC7SET32F(TE85L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SET32F(TE85L
727609-TC7SET32F(TE85L
Logic - Logic - Gates and Inverters - TC7SET32F(TE85L 727609-TC7SET32F(TE85L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727609-TC7SET32F(TE8 5L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 727609-TC7SET32F(TE85L
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Product overview: TC7SET32F(TE85L from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32F(TE85L can be used for catalog matching and distributor lookup.

Product overview: TC7SET32F(TE85L from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32F(TE85L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 727609-TC7SET32F(TE85L 705-TC7SET32F(TE85L
Product Name Logic - Logic - Gates and Inverters - TC7SET32F(TE85L Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Inverters ICs - 7989109P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details