Toshiba Electronics (UK) Ltd Gates and Inverters TC7SET32F,LJ(CT

Description
IC OR 1-CIR 2-IN SMV
Request a Quote Datasheet
Description
IC OR 1-CIR 2-IN SMV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 264-TC7SET32F,LJ(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
264-TC7SET32F,LJ(CTDKR-ND
Gates and Inverters 264-TC7SET32F,LJ(CTDKR-ND
IC OR 1-CIR 2-IN SMV

IC OR 1-CIR 2-IN SMV

Buy Now Datasheet
Gates and Inverters - 264-TC7SET32F,LJ(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
264-TC7SET32F,LJ(CTTR-ND
Gates and Inverters 264-TC7SET32F,LJ(CTTR-ND
OR Gate IC 1 Channel SMV

OR Gate IC 1 Channel SMV

Buy Now Datasheet
Gates and Inverters - 264-TC7SET32F,LJ(CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
264-TC7SET32F,LJ(CT-ND
Gates and Inverters 264-TC7SET32F,LJ(CT-ND
IC OR 1-CIR 2-IN SMV

IC OR 1-CIR 2-IN SMV

Buy Now Datasheet
IC GATE OR 1CH 2-INP SMV Product overview: TC7SET32F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32F,LJ(CT can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP SMV Product overview: TC7SET32F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET32F,LJ(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - TC7SET32F,LJ(CT - 1106204-TC7SET32F,LJ(CT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SET32F,LJ(CT
1106204-TC7SET32F,LJ(CT
Logic - Logic - Gates and Inverters - TC7SET32F,LJ(CT 1106204-TC7SET32F,LJ(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106204-TC7SET32F,LJ (CT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106204-TC7SET32F,LJ(CT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - TC7SET32F,LJ(CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SET32F,LJ(CT
Gates and Inverters TC7SET32F,LJ(CT
OR Gate IC 1 Channel SMV

OR Gate IC 1 Channel SMV

Buy Now Datasheet
Logic - Gates and Inverters - TC7SET32F,LJ(CT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC7SET32F,LJ(CT
Logic - Gates and Inverters TC7SET32F,LJ(CT
IC GATE OR 1CH 2-INP SMV

IC GATE OR 1CH 2-INP SMV

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC7SET32F,LJ(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC7SET32F,LJ(CT
Integrated Circuits (ICs) - Logic - Gates and Inverters TC7SET32F,LJ(CT
IC GATE OR 1CH 2-INP SMV

IC GATE OR 1CH 2-INP SMV

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 264-TC7SET32F,LJ(CTDKR-ND 705-TC7SET32F,LJ(CT 1106204-TC7SET32F,LJ(CT TC7SET32F,LJ(CT TC7SET32F,LJ(CT TC7SET32F,LJ(CT
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - TC7SET32F,LJ(CT Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR NOT; OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 9 ns 9 ns 9 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14GD,125 - 1007504-74AHC3G14GD,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5450FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details