Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097855-TC7SET17FU,LJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: USV
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 097855-TC7SET17FU,LJ |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET17FU,LJ |
| Supply Voltage (VS) | 4.5 to 5.5 volts |