Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-SSOP
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-SSOP
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-SSOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106203-TC7SET17FU,L
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: USV
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC BUFFER NON-INVERT 5.5V USV
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | TC7SET17FULJ(CTCT-ND | 1106203-TC7SET17FU,LJ(CT | TC7SET17FU,LJ(CT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET17FU,LJ(CT | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |