Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098484-TC7SET126FU(
Length: 2 mm
Mounting: SMD (SMT)
Height: 900 µm
Number of Pins: 5
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Propagation Delay: 10.4 ns
Width: 1.25 mm
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1098484-TC7SET126FU(TE85LF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TC7SET126FU(TE85LF |