Toshiba Electronics (UK) Ltd Buffers, Drivers, Receivers, Transceivers TC7SET126FU,LJ

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-SSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - TC7SET126FULJTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
TC7SET126FULJTR-ND
Buffers, Drivers, Receivers, Transceivers TC7SET126FULJTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-SSOP

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-SSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET126FU,LJ - 100187-TC7SET126FU,LJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET126FU,LJ
100187-TC7SET126FU,LJ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET126FU,LJ 100187-TC7SET126FU,LJ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 100187-TC7SET126FU,L J Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: USV Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 100187-TC7SET126FU,LJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: USV
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number TC7SET126FULJTR-ND 100187-TC7SET126FU,LJ
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET126FU,LJ
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8063ARZ-REEL7 - 909862-AD8063ARZ-REEL7 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - 83026AMILFT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers