Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106197-TC7SET125F,L
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SMV
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SMV
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SMV
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SMV
IC BUFFER NON-INVERT 5.5V SMV
Buffers & Line Drivers SMV L-MOS(VHS)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 1106197-TC7SET125F,LJ(CT | TC7SET125FLJ(CTCT-ND | TC7SET125F,LJ(CT | 4669-TC7SET125F,LJ(CT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET125F,LJ(CT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers & Line Drivers SMV L-MOS(VHS) |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |