IC GATE AND 1CH 2-INP SMV Product overview: TC7SET08F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET08F,LJ(CT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371185-TC7SET08F,LJ
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Series: TC7SET
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SMV
Base Product Number: 7SET08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
AND Gate IC 1 Channel SMV
AND Gate IC 1 Channel SMV
AND Gate IC 1 Channel SMV
IC GATE AND 1CH 2-INP SMV
AND Gate IC 1 Channel SMV
IC GATE AND 1CH 2-INP SMV
IC GATE AND 1CH 2-INP SMV
AND GATE, 2I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE AND 1CH 2-INP SMV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SET08F,LJ(CT | 1371185-TC7SET08F,LJ(CT | TC7SET08FLJ(CTDKR-ND | TC7SET08F,LJ(CT | TC7SET08F,LJ(CT | 4669-TC7SET08F,LJ(CT | TC7SET08F,LJ(CT | 09AK8208 | TC7SET08F,LJ(CT |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Gates and Inverters | IC GATE AND 1CH 2-INP SMV | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba | Logic - Gates and Inverters |
| Gate Type | AND; AND | NOT; AND; AND Gate | AND | AND; AND Gate | AND; AND Gate | AND | AND | NOT; AND | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | 2V (Low), 0.8V (High) | ||
| Logic Family | 7SET | CMOS; CMOS | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 9 ns | 9 ns |