Inverter IC 1 Channel 5-SSOP
Inverter IC 1 Channel 5-SSOP
Inverter IC 1 Channel 5-SSOP
IC INVERTER 1CH 1-INP 5SSOP Product overview: TC7SET04FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET04FU,LJ(CT
Inverter IC 1 Channel 5-SSOP
INVERTER, AEC-Q100, SINGLE, USV-5 ROHS COMPLIANT: YES
IC INVERTER 1CH 1-INP 5SSOP
IC INVERTER 1CH 1-INP USV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7SET04FULJ(CTTR-ND | 705-TC7SET04FU,LJ(CT | TC7SET04FU,LJ(CT | 08AK7454 | TC7SET04FU,LJ(CT | TC7SET04FU,LJ(CT |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Inverter, Aec-Q100, Single, Usv-5 Rohs Compliant Toshiba | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 10.5 ns | 10.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |