Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SET04FU,LJ(CT TC7SET04FU,LJ(CT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796487-TC7SET04FU,LJ (CT Series: TC7SET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: TC7SET04 Categories: Integrated Circuits (ICs) Manufacturer Package: USV Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74AHCT1G04DCKTE4; 74V1T04CTR; 74AHCT1G04DCKT; 74V1T04C; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796487-TC7SET04FU,LJ (CT Series: TC7SET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: TC7SET04 Categories: Integrated Circuits (ICs) Manufacturer Package: USV Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74AHCT1G04DCKTE4; 74V1T04CTR; 74AHCT1G04DCKT; 74V1T04C; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SET04FU,LJ(CT - 796487-TC7SET04FU,LJ(CT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SET04FU,LJ(CT
796487-TC7SET04FU,LJ(CT
Logic - Logic - Gates and Inverters - TC7SET04FU,LJ(CT 796487-TC7SET04FU,LJ(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796487-TC7SET04FU,LJ (CT Series: TC7SET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: TC7SET04 Categories: Integrated Circuits (ICs) Manufacturer Package: USV Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74AHCT1G04DCKTE4; 74V1T04CTR; 74AHCT1G04DCKT; 74V1T04C; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796487-TC7SET04FU,LJ(CT
Series: TC7SET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: TC7SET04
Categories: Integrated Circuits (ICs)
Manufacturer Package: USV
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AHCT1G04DCKTE4; 74V1T04CTR; 74AHCT1G04DCKT; 74V1T04C;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 796487-TC7SET04FU,LJ(CT
Product Name Logic - Logic - Gates and Inverters - TC7SET04FU,LJ(CT
Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Low-Power Dual Quad Operational Amplifier IC - 687-LT1114ACN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702PBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers
Analog - MTLT119AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details