Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936213-TC7SET04F,LJ(
Series: TC7SET
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 1 Channel
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7SET04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7SET04F,LJ(CB, TC7SET04FLJ(CTTR, TC7SET04FLJ(CTDKR, TC7SET04FLJ(CTCT
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 936213-TC7SET04F,LJ(CT |
| Product Name | Logic - Logic - Gates and Inverters - TC7SET04F,LJ(CT |