IC GATE NOR 1CH 2-INP USV Product overview: TC7SET02FU,LJ from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET02FU,LJ can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 103837-TC7SET02FU,LJ
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-TC7SET02FU,LJ | 103837-TC7SET02FU,LJ |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - TC7SET02FU,LJ |
| Gate Type | NOR | NOT; NOR; NOR Gate |
| Inputs | 2 | 2 |
| Propagation Delay | 9 ns | 9 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |