IC GATE NOR 1CH 2-INP 5SSOP Product overview: TC7SET02FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET02FU,LJ(CT
NOR Gate IC 1 Channel 5-SSOP
NOR Gate IC 1 Channel 5-SSOP
NOR Gate IC 1 Channel 5-SSOP
Win Source Part Number: 1371188-TC7SET02FU,L
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Series: TC7SET
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: 5-SSOP
Base Product Number: 7SET02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Logic Type: NOR Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
IC GATE NOR 1CH 2-INP 5SSOP
IC GATE NOR 1CH 2-INP USV
NOR Gate IC 1 Channel 5-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SET02FU,LJ(CT | TC7SET02FULJ(CTCT-ND | 1371188-TC7SET02FU,LJ(CT | TC7SET02FU,LJ(CT | TC7SET02FU,LJ(CT | TC7SET02FU,LJ(CT |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR; NOR | NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Logic Family | SET | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 9 ns | 9 ns |