Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215075-TC7SET00FU(TE
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7SET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: USV
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215075-TC7SET00FU(TE85L) |
| Product Name | Integrated Circuits(ICs) |