The TC7SET00FU is a 2-input NAND gate in an SSOP5-P-0.65A package, weighing 0.006 g typ., designed for general electronics applications. It operates with a supply voltage of 4.5 to 5.5 V and supports a temperature range of −40 to 85 °C. The device has a typical propagation delay of 4.2 ns at 5 V and 15 pF load, with a maximum quiescent supply current of 2 μA at 25 °C. Inputs are 5.5 V tolerant, and output levels are compatible with TTL: VIL ≤ 0.8 V, VIH ≥ 2.0 V. Maximum output current is ±25 mA.
NAND Gate IC 1 Channel USV Product overview: TC7SET00FU(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET00FU(TE85L
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 705-TC7SET00FU(TE85L) |
| Product Name | Logic IC |
| Gate Type | NAND |
| Supply Voltage | 4.5 V ~ 5.5 V |
| Logic Family | Logic - Gates and Inverters |
| Inputs | 2 |