Toshiba America Electronic Components, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7SB3157CFU,LF(CT

Description
Win Source Part Number: 1314436-TC7SB3157CFU ,LF(CT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7SB Type: Multiplexer/Demultip lexer Package: Tape & Reel Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: US6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Base Product Number: TC7SB3157
Request a Quote Datasheet
Description
Win Source Part Number: 1314436-TC7SB3157CFU ,LF(CT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7SB Type: Multiplexer/Demultip lexer Package: Tape & Reel Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: US6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Base Product Number: TC7SB3157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1314436-TC7SB3157CFU,LF(CT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1314436-TC7SB3157CFU,LF(CT
Win Source Part Number: 1314436-TC7SB3157CFU ,LF(CT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: TC7SB Type: Multiplexer/Demultip lexer Package: Tape & Reel Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: US6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Base Product Number: TC7SB3157

Win Source Part Number: 1314436-TC7SB3157CFU,LF(CT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: TC7SB
Type: Multiplexer/Demultiplexer
Package: Tape & Reel
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: US6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TC7SB3157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1314436-TC7SB3157CFU,LF(CT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer - 74HC238D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details