Toshiba America Electronic Components, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU TC7S66FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215050-TC7S66FU Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: TC7S66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 12 V Alternative Parts (Cross-Reference): 74HC1G66GW-Q100H; MAX4501EXK+; MAX4501EXK+T; MAX4501EXK-T; Introduction Date: April 14, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215050-TC7S66FU Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: TC7S66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 12 V Alternative Parts (Cross-Reference): 74HC1G66GW-Q100H; MAX4501EXK+; MAX4501EXK+T; MAX4501EXK-T; Introduction Date: April 14, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU - 215050-TC7S66FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU
215050-TC7S66FU
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU 215050-TC7S66FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215050-TC7S66FU Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: TC7S66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 12 V Alternative Parts (Cross-Reference): 74HC1G66GW-Q100H; MAX4501EXK+; MAX4501EXK+T; MAX4501EXK-T; Introduction Date: April 14, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215050-TC7S66FU
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: TC7S66
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Supply Voltage - Operating: 2 V to 12 V
Alternative Parts (Cross-Reference): 74HC1G66GW-Q100H; MAX4501EXK+; MAX4501EXK+T; MAX4501EXK-T;
Introduction Date: April 14, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 215050-TC7S66FU
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU
Supply Voltage 2 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DP,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
7 suppliers
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS21LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details