Toshiba America Electronic Components, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU,LF TC7S66FU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096627-TC7S66FU,LF Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 12 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096627-TC7S66FU,LF Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 12 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU,LF - 096627-TC7S66FU,LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU,LF
096627-TC7S66FU,LF
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU,LF 096627-TC7S66FU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096627-TC7S66FU,LF Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 12 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096627-TC7S66FU,LF
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Supply Voltage - Operating: 2 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 096627-TC7S66FU,LF
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7S66FU,LF
Supply Voltage 2 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 54AC08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers
Quad 2-input NAND gate - 74AHCT00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
10 suppliers