Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215049-TC7S66F(TE85R
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches, Multiplexers, Decoders
Series: TC7S
Packaging: Reel(TR)
Type: Bilateral, FET Switches
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Manufacturer Device Package: SMV
Operating Supply Voltage: 2 V ~ 12 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215049-TC7S66F(TE85R) |
| Product Name | Integrated Circuits(ICs) |