Toshiba America Electronic Components, Inc. Logic IC TC7S14FU

Description
Inverter Schmitt Trigger 1-Element CMOS 5-Pin USV T/R / SCHMITT INVERTER Product overview: TC7S14FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S14FU can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inverter Schmitt Trigger 1-Element CMOS 5-Pin USV T/R / SCHMITT INVERTER Product overview: TC7S14FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S14FU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-TC7S14FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inverter Schmitt Trigger 1-Element CMOS 5-Pin USV T/R / SCHMITT INVERTER Product overview: TC7S14FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S14FU can be used for catalog matching and distributor lookup.

Inverter Schmitt Trigger 1-Element CMOS 5-Pin USV T/R / SCHMITT INVERTER Product overview: TC7S14FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7S14FU can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7S14FU - 1265301-TC7S14FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7S14FU
1265301-TC7S14FU
Logic - Logic - Gates and Inverters - TC7S14FU 1265301-TC7S14FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265301-TC7S14FU Family Name: TC7S14 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Alternative Parts (Cross-Reference): HD74HC1G14CME-E; HD74HC1G14CME; HD74HC1G14CM; MC74HC1G14DFG; Introduction Date: April 14, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265301-TC7S14FU
Family Name: TC7S14
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Alternative Parts (Cross-Reference): HD74HC1G14CME-E; HD74HC1G14CME; HD74HC1G14CM; MC74HC1G14DFG;
Introduction Date: April 14, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC7S14FU 1265301-TC7S14FU
Product Name Logic IC Logic - Logic - Gates and Inverters - TC7S14FU
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHCT1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details