Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215039-TC7S14FU(TE85
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7S
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: USV
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V ~ 1.5 V
Logic Level - High: 1.5 V ~ 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215039-TC7S14FU(TE85L) |
| Product Name | Integrated Circuits(ICs) |